Protektive Pak Heat Shrink Tubing, 4.75Mm Id, Po, Black, Pk Of 25 4Ft (1.2M) Pcs; Shrink Ratio Pro Power FPS-012-4025-BLK

Description
HEAT SHRINK TUBING, 4.75MM ID, PO, BLACK, PK OF 25 4FT (1.2M) PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 4.75MM ID, PO, BLACK, PK OF 25 4FT (1.2M) PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 4.75Mm Id, Po, Black, Pk Of 25 4Ft (1.2M) Pcs; Shrink Ratio Pro Power - 03F3533 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.75Mm Id, Po, Black, Pk Of 25 4Ft (1.2M) Pcs; Shrink Ratio Pro Power
03F3533
Heat Shrink Tubing, 4.75Mm Id, Po, Black, Pk Of 25 4Ft (1.2M) Pcs; Shrink Ratio Pro Power 03F3533
HEAT SHRINK TUBING, 4.75MM ID, PO, BLACK, PK OF 25 4FT (1.2M) PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.75MM ID, PO, BLACK, PK OF 25 4FT (1.2M) PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 03F3533
Product Name Heat Shrink Tubing, 4.75Mm Id, Po, Black, Pk Of 25 4Ft (1.2M) Pcs; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Clamping sleeve - EAMH-60-11-C18.1-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details