HEAT SHRINK TUBING, 38MM ID, PO, BLACK, PK OF 5 4FT/1.22M PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 90N7273 |
| Product Name | Heat Shrink Tubing, 38Mm Id, Po, Black, Pk Of 5 4Ft/1.22M Pieces; Shrink Ratio Pro Power |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |