Protektive Pak Heat Shrink Tubing, 19.1Mm Id, Po, Black, Pk Of 5 4Ft/1.22M Pieces; Shrink Ratio Pro Power FPF-048-4005-BLK

Description
HEAT SHRINK TUBING, 19.1MM ID, PO, BLACK, PK OF 5 4FT/1.22M PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 19.1MM ID, PO, BLACK, PK OF 5 4FT/1.22M PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 19.1Mm Id, Po, Black, Pk Of 5 4Ft/1.22M Pieces; Shrink Ratio Pro Power - 90N7271 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 19.1Mm Id, Po, Black, Pk Of 5 4Ft/1.22M Pieces; Shrink Ratio Pro Power
90N7271
Heat Shrink Tubing, 19.1Mm Id, Po, Black, Pk Of 5 4Ft/1.22M Pieces; Shrink Ratio Pro Power 90N7271
HEAT SHRINK TUBING, 19.1MM ID, PO, BLACK, PK OF 5 4FT/1.22M PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 19.1MM ID, PO, BLACK, PK OF 5 4FT/1.22M PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 90N7271
Product Name Heat Shrink Tubing, 19.1Mm Id, Po, Black, Pk Of 5 4Ft/1.22M Pieces; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1181 inch (3 mm)
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details