Protektive Pak Heat Shrink Tubing, 1.169Mm Id, Po, Black, Pk Of 40 6/152.4Mm Pieces; Shrink Ratio Pro Power FPF-003-6040-BLK

Description
HEAT SHRINK TUBING, 1.169MM ID, PO, BLACK, PK OF 40 6"/152.4MM PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.169mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Colour:Black RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 1.169MM ID, PO, BLACK, PK OF 40 6"/152.4MM PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.169mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 1.169Mm Id, Po, Black, Pk Of 40 6/152.4Mm Pieces; Shrink Ratio Pro Power - 90N7275 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.169Mm Id, Po, Black, Pk Of 40 6/152.4Mm Pieces; Shrink Ratio Pro Power
90N7275
Heat Shrink Tubing, 1.169Mm Id, Po, Black, Pk Of 40 6/152.4Mm Pieces; Shrink Ratio Pro Power 90N7275
HEAT SHRINK TUBING, 1.169MM ID, PO, BLACK, PK OF 40 6"/152.4MM PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.169mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.169MM ID, PO, BLACK, PK OF 40 6"/152.4MM PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.169mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 90N7275
Product Name Heat Shrink Tubing, 1.169Mm Id, Po, Black, Pk Of 40 6/152.4Mm Pieces; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-2-02-MS50FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Power Cable Wraps - 048242-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details