Protektive Pak Cable Id Markers, Oval Slip-On, N, 5Mm, Pvc, Black/yellow, Sp500; Marker Type Pro Power FM1(N)

Description
CABLE ID MARKERS, OVAL SLIP-ON, N, 5MM, PVC, BLACK/YELLOW, SP500; Marker Type:Slide On Pre Printed; Legend:N; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:5mm; Cable Diameter Max:6mm; Cable Diameter Min:3.5mm RoHS Compliant: Yes
Description
CABLE ID MARKERS, OVAL SLIP-ON, N, 5MM, PVC, BLACK/YELLOW, SP500; Marker Type:Slide On Pre Printed; Legend:N; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:5mm; Cable Diameter Max:6mm; Cable Diameter Min:3.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Id Markers, Oval Slip-On, N, 5Mm, Pvc, Black/yellow, Sp500; Marker Type Pro Power - 24M2117 - Newark, An Avnet Company
Chicago, IL, United States
Cable Id Markers, Oval Slip-On, N, 5Mm, Pvc, Black/yellow, Sp500; Marker Type Pro Power
24M2117
Cable Id Markers, Oval Slip-On, N, 5Mm, Pvc, Black/yellow, Sp500; Marker Type Pro Power 24M2117
CABLE ID MARKERS, OVAL SLIP-ON, N, 5MM, PVC, BLACK/YELLOW, SP500; Marker Type:Slide On Pre Printed; Legend:N; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:5mm; Cable Diameter Max:6mm; Cable Diameter Min:3.5mm RoHS Compliant: Yes

CABLE ID MARKERS, OVAL SLIP-ON, N, 5MM, PVC, BLACK/YELLOW, SP500; Marker Type:Slide On Pre Printed; Legend:N; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:5mm; Cable Diameter Max:6mm; Cable Diameter Min:3.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 24M2117
Product Name Cable Id Markers, Oval Slip-On, N, 5Mm, Pvc, Black/yellow, Sp500; Marker Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2153035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details