Protektive Pak Ffc/fcp Flat Flex Jumper, 35 Conductor, 210Mm L, 30V; No. Of Conductors Pro Power FFC0.50A35/0202L4

Description
FFC/FCP FLAT FLEX JUMPER, 35 CONDUCTOR, 210MM L, 30V; No. of Conductors:35Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8.3"; Cable Length - Metric:210mm; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
FFC/FCP FLAT FLEX JUMPER, 35 CONDUCTOR, 210MM L, 30V; No. of Conductors:35Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8.3"; Cable Length - Metric:210mm; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ffc/fcp Flat Flex Jumper, 35 Conductor, 210Mm L, 30V; No. Of Conductors Pro Power - 59M7418 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fcp Flat Flex Jumper, 35 Conductor, 210Mm L, 30V; No. Of Conductors Pro Power
59M7418
Ffc/fcp Flat Flex Jumper, 35 Conductor, 210Mm L, 30V; No. Of Conductors Pro Power 59M7418
FFC/FCP FLAT FLEX JUMPER, 35 CONDUCTOR, 210MM L, 30V; No. of Conductors:35Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8.3"; Cable Length - Metric:210mm; Jacket Color:Grey RoHS Compliant: Yes

FFC/FCP FLAT FLEX JUMPER, 35 CONDUCTOR, 210MM L, 30V; No. of Conductors:35Conductor; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8.3"; Cable Length - Metric:210mm; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59M7418
Product Name Ffc/fcp Flat Flex Jumper, 35 Conductor, 210Mm L, 30V; No. Of Conductors Pro Power
Cable Length 0.6890 ft (2.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2+2 Pos. Female Receptacle DIL 22 AWG Straight Cable Assembly, 450mm, single-end, Slotted Jackscrews - M80-FC10468F1-0450L - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Male BNC Coaxial Test Cable RG174/U to 0.025″ Square Sockets - 4034 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details