Protektive Pak Clamp, Ribbon Cable, 50Way; Cable Clamp / Clip Type Pro Power FC-50

Description
CLAMP, RIBBON CABLE, 50WAY; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:76.2mm; External RoHS Compliant: Yes
Description
CLAMP, RIBBON CABLE, 50WAY; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:76.2mm; External RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Clamp, Ribbon Cable, 50Way; Cable Clamp / Clip Type Pro Power - 25M9366 - Newark, An Avnet Company
Chicago, IL, United States
Clamp, Ribbon Cable, 50Way; Cable Clamp / Clip Type Pro Power
25M9366
Clamp, Ribbon Cable, 50Way; Cable Clamp / Clip Type Pro Power 25M9366
CLAMP, RIBBON CABLE, 50WAY; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:76.2mm; External RoHS Compliant: Yes

CLAMP, RIBBON CABLE, 50WAY; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:76.2mm; External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 25M9366
Product Name Clamp, Ribbon Cable, 50Way; Cable Clamp / Clip Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2691832 - RS Components, Ltd.
Specs
Diameter 0.437 inch (11.1 mm)
Material Polyamide 66
View Details
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details