Protektive Pak Edging Grommet, 2.0Mm, 10M; Grommet Type Pro Power ED-020

Description
EDGING GROMMET, 2.0MM, 10M; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:2mm; Grommet Colour:Natural; Product Range:-; SVHC:No RoHS Compliant: Yes
Description
EDGING GROMMET, 2.0MM, 10M; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:2mm; Grommet Colour:Natural; Product Range:-; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Edging Grommet, 2.0Mm, 10M; Grommet Type Pro Power - 51R6512 - Newark, An Avnet Company
Chicago, IL, United States
Edging Grommet, 2.0Mm, 10M; Grommet Type Pro Power
51R6512
Edging Grommet, 2.0Mm, 10M; Grommet Type Pro Power 51R6512
EDGING GROMMET, 2.0MM, 10M; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:2mm; Grommet Colour:Natural; Product Range:-; SVHC:No RoHS Compliant: Yes

EDGING GROMMET, 2.0MM, 10M; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:2mm; Grommet Colour:Natural; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 51R6512
Product Name Edging Grommet, 2.0Mm, 10M; Grommet Type Pro Power
Shape Flexible Grommet / Edging
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 22.131 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Cable Grommets - 2133608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Other; Grommet Strip
Groove Width 0.0394 inch (1 mm)
Material Plastic; Other; Polyethylene
View Details
Spring-Fast Grommet Edging: BT Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-7-11 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4375 inch (11.11 mm)
View Details