SCS Label, Moisture Warning, 101.6 X 101.6Mm; Label Type Scs DRILABEL

Description
LABEL, MOISTURE WARNING, 101.6 X 101.6MM; Label Type:Warning; Label Height:101.6mm; Label Width:101.6mm; Label Diameter:-; Label Material:-; Label Legend:Caution Bag Contains Moisture And Electrostatic Sensitive Devices RoHS Compliant: Yes
Datasheet
Description
LABEL, MOISTURE WARNING, 101.6 X 101.6MM; Label Type:Warning; Label Height:101.6mm; Label Width:101.6mm; Label Diameter:-; Label Material:-; Label Legend:Caution Bag Contains Moisture And Electrostatic Sensitive Devices RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Moisture Warning, 101.6 X 101.6Mm; Label Type Scs - 44Y6819 - Newark, An Avnet Company
Chicago, IL, United States
Label, Moisture Warning, 101.6 X 101.6Mm; Label Type Scs
44Y6819
Label, Moisture Warning, 101.6 X 101.6Mm; Label Type Scs 44Y6819
LABEL, MOISTURE WARNING, 101.6 X 101.6MM; Label Type:Warning; Label Height:101.6mm; Label Width:101.6mm; Label Diameter:-; Label Material:-; Label Legend:Caution Bag Contains Moisture And Electrostatic Sensitive Devices RoHS Compliant: Yes

LABEL, MOISTURE WARNING, 101.6 X 101.6MM; Label Type:Warning; Label Height:101.6mm; Label Width:101.6mm; Label Diameter:-; Label Material:-; Label Legend:Caution Bag Contains Moisture And Electrostatic Sensitive Devices RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 44Y6819
Product Name Label, Moisture Warning, 101.6 X 101.6Mm; Label Type Scs
Width 4 inches (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 7760989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pc
Features Adhesive Backed
View Details