SCS Moisture Barr Bag, Heat Seal, 19.5x8; Bag Type Scs D37819.5

Description
MOISTURE BARR BAG, HEAT SEAL, 19.5"X8"; Bag Type:Moisture Barrier Bag; Length - Imperial:19.5"; Length - Metric:495.3mm; Width - Imperial:8"; Bag Thickness:106.68µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet
Description
MOISTURE BARR BAG, HEAT SEAL, 19.5"X8"; Bag Type:Moisture Barrier Bag; Length - Imperial:19.5"; Length - Metric:495.3mm; Width - Imperial:8"; Bag Thickness:106.68µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Barr Bag, Heat Seal, 19.5x8; Bag Type Scs - 02AC9274 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barr Bag, Heat Seal, 19.5x8; Bag Type Scs
02AC9274
Moisture Barr Bag, Heat Seal, 19.5x8; Bag Type Scs 02AC9274
MOISTURE BARR BAG, HEAT SEAL, 19.5"X8"; Bag Type:Moisture Barrier Bag; Length - Imperial:19.5"; Length - Metric:495.3mm; Width - Imperial:8"; Bag Thickness:106.68µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARR BAG, HEAT SEAL, 19.5"X8"; Bag Type:Moisture Barrier Bag; Length - Imperial:19.5"; Length - Metric:495.3mm; Width - Imperial:8"; Bag Thickness:106.68µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 02AC9274
Product Name Moisture Barr Bag, Heat Seal, 19.5x8; Bag Type Scs
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details