SCS Moisture Barrier Bag, Heat Seal, 4x6; Bag Type Scs D3746

Description
MOISTURE BARRIER BAG, HEAT SEAL, 4"X6"; Bag Type:Moisture Barrier Bag; Length - Imperial:6"; Length - Metric:152.4mm; Width - Imperial:4"; Bag Thickness:106.68µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet
Description
MOISTURE BARRIER BAG, HEAT SEAL, 4"X6"; Bag Type:Moisture Barrier Bag; Length - Imperial:6"; Length - Metric:152.4mm; Width - Imperial:4"; Bag Thickness:106.68µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Barrier Bag, Heat Seal, 4x6; Bag Type Scs - 01AC7335 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 4x6; Bag Type Scs
01AC7335
Moisture Barrier Bag, Heat Seal, 4x6; Bag Type Scs 01AC7335
MOISTURE BARRIER BAG, HEAT SEAL, 4"X6"; Bag Type:Moisture Barrier Bag; Length - Imperial:6"; Length - Metric:152.4mm; Width - Imperial:4"; Bag Thickness:106.68µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 4"X6"; Bag Type:Moisture Barrier Bag; Length - Imperial:6"; Length - Metric:152.4mm; Width - Imperial:4"; Bag Thickness:106.68µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 01AC7335
Product Name Moisture Barrier Bag, Heat Seal, 4x6; Bag Type Scs
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Length 1.57 inch (40 mm)
Width 0.6299 inch (16 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details