SCS SCS D371518, Dri-Shield 3700 Series Moisture Barrier Bag 15 in x 18 in D371518

Description
SCS D371518 Dri-Shield 3700 Series Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 15 in x 18 in.
Request a Quote Datasheet
Description
SCS D371518 Dri-Shield 3700 Series Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 15 in x 18 in.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCS D371518, Dri-Shield 3700 Series Moisture Barrier Bag 15 in x 18 in - D371518 - Ellsworth Adhesives
Germantown, WI, USA
SCS D371518, Dri-Shield 3700 Series Moisture Barrier Bag 15 in x 18 in
D371518
SCS D371518, Dri-Shield 3700 Series Moisture Barrier Bag 15 in x 18 in D371518
SCS D371518 Dri-Shield 3700 Series Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 15 in x 18 in.

SCS D371518 Dri-Shield 3700 Series Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 15 in x 18 in.

Supplier's Site
Swedesboro, NJ, United States
Anti-Static Control Products
D371518
Anti-Static Control Products D371518
MOISTURE BARRIER BAG, DRI-SHIELD 3700, 1

MOISTURE BARRIER BAG, DRI-SHIELD 3700, 1

Buy Now
Moisture Barrier Bag, Heat Seal, 15x18; Bag Type Scs - 02AC9259 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 15x18; Bag Type Scs
02AC9259
Moisture Barrier Bag, Heat Seal, 15x18; Bag Type Scs 02AC9259
MOISTURE BARRIER BAG, HEAT SEAL, 15"X18"; Bag Type:Moisture Barrier Bag; Length - Imperial:18"; Length - Metric:457.2mm; Width - Imperial:15"; Bag Thickness:106.68µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 15"X18"; Bag Type:Moisture Barrier Bag; Length - Imperial:18"; Length - Metric:457.2mm; Width - Imperial:15"; Bag Thickness:106.68µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number D371518 D371518 02AC9259
Product Name SCS D371518, Dri-Shield 3700 Series Moisture Barrier Bag 15 in x 18 in Anti-Static Control Products Moisture Barrier Bag, Heat Seal, 15x18; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details