MOISTURE BARRIER BAG DRI-SHIELD 3700, 14
MOISTURE BARRIER BAG, HEAT SEAL, 14"X24"; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:609.6mm; Width - Imperial:14"; Bag Thickness:106.68µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Containers | Industrial Containers |
| Product Number | D371424 | 01AC7331 |
| Product Name | Anti-Static Control Products | Moisture Barrier Bag, Heat Seal, 14x24; Bag Type Scs |
| Container Type | Bag | Bag |