SCS Anti-Static Control Products D371315

Description
MOISTURE BARRIER BAG, DRI-SHIELD 3700, 1
Request a Quote
Description
MOISTURE BARRIER BAG, DRI-SHIELD 3700, 1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Moisture Barrier Bag, Heat Seal, 13x15, part number 02AC9258, is designed to provide superior protection for ESD-sensitive and moisture-sensitive electronics, particularly for surface mount technology (SMT) items. It is constructed from a laminate of polyester, foil, and polyethylene, which offers effective discharge shielding and minimizes the penetration of electric fields and electrostatic discharges. This bag is heat sealable and suitable for vacuum packaging, making it versatile for various applications. It features printed ESD protective and moisture-sensitive warning symbols, along with a lot code for traceability. The bag meets several industry standards, including ANSI/ESD S20.20 and IPC/JEDEC J-STD-033, ensuring compliance with static control requirements. The moisture vapor transmission rate (MVTR) is less than 0.0003 grams per 100 square inches per 24 hours, indicating excellent moisture barrier properties. The bag has a thickness of 4.2 mils and demonstrates high tensile strength and puncture resistance, making it durable for handling and storage. Additionally, it is free of amines, silicones, and heavy metals, and is RoHS compliant. Engineers seeking reliable protection for sensitive electronic components may find this product suitable for their packaging needs.

Datasheet Summary
Powered by GS/AI

The Moisture Barrier Bag, Heat Seal, 13x15, part number 02AC9258, is designed to provide superior protection for ESD-sensitive and moisture-sensitive electronics, particularly for surface mount technology (SMT) items. It is constructed from a laminate of polyester, foil, and polyethylene, which offers effective discharge shielding and minimizes the penetration of electric fields and electrostatic discharges. This bag is heat sealable and suitable for vacuum packaging, making it versatile for various applications. It features printed ESD protective and moisture-sensitive warning symbols, along with a lot code for traceability. The bag meets several industry standards, including ANSI/ESD S20.20 and IPC/JEDEC J-STD-033, ensuring compliance with static control requirements. The moisture vapor transmission rate (MVTR) is less than 0.0003 grams per 100 square inches per 24 hours, indicating excellent moisture barrier properties. The bag has a thickness of 4.2 mils and demonstrates high tensile strength and puncture resistance, making it durable for handling and storage. Additionally, it is free of amines, silicones, and heavy metals, and is RoHS compliant. Engineers seeking reliable protection for sensitive electronic components may find this product suitable for their packaging needs.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
D371315
Anti-Static Control Products D371315
MOISTURE BARRIER BAG, DRI-SHIELD 3700, 1

MOISTURE BARRIER BAG, DRI-SHIELD 3700, 1

Buy Now
Moisture Barrier Bag, Heat Seal, 13x15; Bag Type Scs - 02AC9258 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 13x15; Bag Type Scs
02AC9258
Moisture Barrier Bag, Heat Seal, 13x15; Bag Type Scs 02AC9258
MOISTURE BARRIER BAG, HEAT SEAL, 13"X15"; Bag Type:Moisture Barrier Bag; Length - Imperial:15"; Length - Metric:381mm; Width - Imperial:13"; Bag Thickness:106.68µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 13"X15"; Bag Type:Moisture Barrier Bag; Length - Imperial:15"; Length - Metric:381mm; Width - Imperial:13"; Bag Thickness:106.68µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number D371315 02AC9258
Product Name Anti-Static Control Products Moisture Barrier Bag, Heat Seal, 13x15; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details