SCS Anti-Static Control Products D371115

Description
MOISTURE BARRIER BAG, DRI-SHIELD 3700, 1
Request a Quote
Description
MOISTURE BARRIER BAG, DRI-SHIELD 3700, 1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Moisture Barrier Bag, Heat Seal, 11x15, part number 02AC9253, is designed to provide superior protection for ESD sensitive and moisture sensitive electronics, particularly for surface mount technology (SMT) items. It is constructed from a laminate of polyester, foil, and polyethylene, which offers effective discharge shielding and minimizes the penetration of electric fields and electrostatic discharges. This bag is heat sealable and suitable for vacuum packaging, making it versatile for various applications. It features printed ESD protective and moisture sensitive warning symbols, along with a lot code for traceability. The bag meets several industry standards, including ANSI/ESD S20.20 and IPC/JEDEC J-STD-033, ensuring compliance with static control requirements. The moisture vapor transmission rate (MVTR) is less than 0.0003 grams per 100 square inches per 24 hours, indicating excellent moisture barrier properties. The bag has a thickness of 4.2 mils and demonstrates high tensile strength and puncture resistance, making it durable for handling and storage. Additionally, it is free from amines, silicones, and heavy metals, and is RoHS compliant. Engineers considering this product should note that it is intended for commercial use and is manufactured in the United States with globally sourced materials.

Datasheet Summary
Powered by GS/AI

The Moisture Barrier Bag, Heat Seal, 11x15, part number 02AC9253, is designed to provide superior protection for ESD sensitive and moisture sensitive electronics, particularly for surface mount technology (SMT) items. It is constructed from a laminate of polyester, foil, and polyethylene, which offers effective discharge shielding and minimizes the penetration of electric fields and electrostatic discharges. This bag is heat sealable and suitable for vacuum packaging, making it versatile for various applications. It features printed ESD protective and moisture sensitive warning symbols, along with a lot code for traceability. The bag meets several industry standards, including ANSI/ESD S20.20 and IPC/JEDEC J-STD-033, ensuring compliance with static control requirements. The moisture vapor transmission rate (MVTR) is less than 0.0003 grams per 100 square inches per 24 hours, indicating excellent moisture barrier properties. The bag has a thickness of 4.2 mils and demonstrates high tensile strength and puncture resistance, making it durable for handling and storage. Additionally, it is free from amines, silicones, and heavy metals, and is RoHS compliant. Engineers considering this product should note that it is intended for commercial use and is manufactured in the United States with globally sourced materials.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
D371115
Anti-Static Control Products D371115
MOISTURE BARRIER BAG, DRI-SHIELD 3700, 1

MOISTURE BARRIER BAG, DRI-SHIELD 3700, 1

Buy Now
Anti-Static, ESD Bags, Materials - D371115-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
D371115-ND
Anti-Static, ESD Bags, Materials D371115-ND
"Moisture Barrier Bag <10nJ Energy Shielding Silver 11"" (279.4mm) X 15"" (381mm)"

"Moisture Barrier Bag <10nJ Energy Shielding Silver 11"" (279.4mm) X 15"" (381mm)"

Buy Now Datasheet
Moisture Barrier Bag, Heat Seal, 11x15; Bag Type Scs - 02AC9253 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 11x15; Bag Type Scs
02AC9253
Moisture Barrier Bag, Heat Seal, 11x15; Bag Type Scs 02AC9253
MOISTURE BARRIER BAG, HEAT SEAL, 11"X15"; Bag Type:Moisture Barrier Bag; Length - Imperial:15"; Length - Metric:381mm; Width - Imperial:11"; Bag Thickness:106.68µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 11"X15"; Bag Type:Moisture Barrier Bag; Length - Imperial:15"; Length - Metric:381mm; Width - Imperial:11"; Bag Thickness:106.68µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number D371115 D371115-ND 02AC9253
Product Name Anti-Static Control Products Anti-Static, ESD Bags, Materials Moisture Barrier Bag, Heat Seal, 11x15; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 173887 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details