SCS Anti-Static Control Products D371020

Description
MOISTURE BARRIER BAG, DRI-SHIELD 3700, 1
Request a Quote Datasheet
Description
MOISTURE BARRIER BAG, DRI-SHIELD 3700, 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
D371020
Anti-Static Control Products D371020
MOISTURE BARRIER BAG, DRI-SHIELD 3700, 1

MOISTURE BARRIER BAG, DRI-SHIELD 3700, 1

Buy Now
Anti-Static, ESD Bags, Materials - D371020-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
D371020-ND
Anti-Static, ESD Bags, Materials D371020-ND
"Moisture Barrier Bag <10nJ Energy Shielding Silver 10"" (254mm) X 20"" (508mm)"

"Moisture Barrier Bag <10nJ Energy Shielding Silver 10"" (254mm) X 20"" (508mm)"

Buy Now Datasheet
Moisture Barrier Bag, Heat Seal, 10x20; Bag Type Scs - 02AC9251 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 10x20; Bag Type Scs
02AC9251
Moisture Barrier Bag, Heat Seal, 10x20; Bag Type Scs 02AC9251
MOISTURE BARRIER BAG, HEAT SEAL, 10"X20"; Bag Type:Moisture Barrier Bag; Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:10"; Bag Thickness:106.68µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 10"X20"; Bag Type:Moisture Barrier Bag; Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:10"; Bag Thickness:106.68µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number D371020 D371020-ND 02AC9251
Product Name Anti-Static Control Products Anti-Static, ESD Bags, Materials Moisture Barrier Bag, Heat Seal, 10x20; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details