SCS Anti-Static, ESD Bags, Materials D34810

Description
"MBB IN 8""X10"""
Request a Quote Datasheet
Description
"MBB IN 8""X10"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP512-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP512-ND
Anti-Static, ESD Bags, Materials SCP512-ND
"MBB IN 8""X10"""

"MBB IN 8""X10"""

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
D34810
Anti-Static Control Products D34810
MOISTURE BARRIER BAG, DRI-SHIELD 3400, 8

MOISTURE BARRIER BAG, DRI-SHIELD 3400, 8

Buy Now
SCS D34810, Dri-Shield 3400 Series Moisture Barrier Bag 8 in x 10 in - D34810 - Ellsworth Adhesives
Germantown, WI, USA
SCS D34810, Dri-Shield 3400 Series Moisture Barrier Bag 8 in x 10 in
D34810
SCS D34810, Dri-Shield 3400 Series Moisture Barrier Bag 8 in x 10 in D34810
SCS D34810 Dri-Shield 3400 Series Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 8 in x 10 in.

SCS D34810 Dri-Shield 3400 Series Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 8 in x 10 in.

Supplier's Site
Moisture Barrier Bag, Heat Seal, 8x10; Bag Type Scs - 01AC7322 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 8x10; Bag Type Scs
01AC7322
Moisture Barrier Bag, Heat Seal, 8x10; Bag Type Scs 01AC7322
MOISTURE BARRIER BAG, HEAT SEAL, 8"X10"; Bag Type:Moisture Barrier Bag; Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:8"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 8"X10"; Bag Type:Moisture Barrier Bag; Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:8"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Ellsworth Adhesives Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number SCP512-ND D34810 D34810 01AC7322
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products SCS D34810, Dri-Shield 3400 Series Moisture Barrier Bag 8 in x 10 in Moisture Barrier Bag, Heat Seal, 8x10; Bag Type Scs
Container Type Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details