SCS Anti-Static Control Products D348.57

Description
MOISTURE BARRIER BAG, DRI-SHIELD 3400, 8
Request a Quote Datasheet
Description
MOISTURE BARRIER BAG, DRI-SHIELD 3400, 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
D348.57
Anti-Static Control Products D348.57
MOISTURE BARRIER BAG, DRI-SHIELD 3400, 8

MOISTURE BARRIER BAG, DRI-SHIELD 3400, 8

Buy Now
Anti-Static, ESD Bags, Materials - SCP623-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP623-ND
Anti-Static, ESD Bags, Materials SCP623-ND
"MBB IN 8.5""X7"""

"MBB IN 8.5""X7"""

Buy Now Datasheet
Moisture Barrier Bag, Heat Seal, 7x8.5; Bag Type Scs - 01AC7321 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 7x8.5; Bag Type Scs
01AC7321
Moisture Barrier Bag, Heat Seal, 7x8.5; Bag Type Scs 01AC7321
MOISTURE BARRIER BAG, HEAT SEAL, 7"X8.5"; Bag Type:Moisture Barrier Bag; Length - Imperial:7"; Length - Metric:177.8mm; Width - Imperial:8.5"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 7"X8.5"; Bag Type:Moisture Barrier Bag; Length - Imperial:7"; Length - Metric:177.8mm; Width - Imperial:8.5"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number D348.57 SCP623-ND 01AC7321
Product Name Anti-Static Control Products Anti-Static, ESD Bags, Materials Moisture Barrier Bag, Heat Seal, 7x8.5; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carbide Insert Packaging - 1/2X1/2X5/32
Specs
Container Type Box
Height 0.4882 inch (12.4 mm)
Length 3.85 inch (97.7 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details