SCS Anti-Static, ESD Bags, Materials D34630

Description
"Moisture Barrier Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 30"" (762mm)"
Request a Quote Datasheet
Description
"Moisture Barrier Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 30"" (762mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP511-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP511-ND
Anti-Static, ESD Bags, Materials SCP511-ND
"Moisture Barrier Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 30"" (762mm)"

"Moisture Barrier Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 30"" (762mm)"

Buy Now Datasheet
Moisture Barrier Bag, Heat Seal, 6x30; Bag Type Scs - 01AC7318 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 6x30; Bag Type Scs
01AC7318
Moisture Barrier Bag, Heat Seal, 6x30; Bag Type Scs 01AC7318
MOISTURE BARRIER BAG, HEAT SEAL, 6"X30"; Bag Type:Moisture Barrier Bag; Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:6"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA

MOISTURE BARRIER BAG, HEAT SEAL, 6"X30"; Bag Type:Moisture Barrier Bag; Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:6"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number SCP511-ND 01AC7318
Product Name Anti-Static, ESD Bags, Materials Moisture Barrier Bag, Heat Seal, 6x30; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details