SCS Anti-Static, ESD Bags, Materials D3446

Description
"Moisture Barrier Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 6"" (152.4mm)"
Request a Quote Datasheet
Description
"Moisture Barrier Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 6"" (152.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP504-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP504-ND
Anti-Static, ESD Bags, Materials SCP504-ND
"Moisture Barrier Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 6"" (152.4mm)"

"Moisture Barrier Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 6"" (152.4mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
D3446
Anti-Static Control Products D3446
MOISTURE BARRIER BAG, DRI-SHIELD 3400, 4

MOISTURE BARRIER BAG, DRI-SHIELD 3400, 4

Buy Now
Moisture Barrier Bag, Heat Seal, 4x6; Bag Type Scs - 01AC7312 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 4x6; Bag Type Scs
01AC7312
Moisture Barrier Bag, Heat Seal, 4x6; Bag Type Scs 01AC7312
MOISTURE BARRIER BAG, HEAT SEAL, 4"X6"; Bag Type:Moisture Barrier Bag; Length - Imperial:6"; Length - Metric:152.4mm; Width - Imperial:4"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 4"X6"; Bag Type:Moisture Barrier Bag; Length - Imperial:6"; Length - Metric:152.4mm; Width - Imperial:4"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number SCP504-ND D3446 01AC7312
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products Moisture Barrier Bag, Heat Seal, 4x6; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details