SCS Anti-Static Control Products D343.55.5

Description
MOISTURE BARRIER BAG, DRI-SHIELD 3400, 3
Request a Quote Datasheet
Description
MOISTURE BARRIER BAG, DRI-SHIELD 3400, 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
D343.55.5
Anti-Static Control Products D343.55.5
MOISTURE BARRIER BAG, DRI-SHIELD 3400, 3

MOISTURE BARRIER BAG, DRI-SHIELD 3400, 3

Buy Now
Moisture Barr Bag, Heat Seal, 5.5x3.5; Bag Type Scs - 01AC7303 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barr Bag, Heat Seal, 5.5x3.5; Bag Type Scs
01AC7303
Moisture Barr Bag, Heat Seal, 5.5x3.5; Bag Type Scs 01AC7303
MOISTURE BARR BAG, HEAT SEAL, 5.5"X3.5"; Bag Type:Moisture Barrier Bag; Length - Imperial:5.5"; Length - Metric:139.7mm; Width - Imperial:3.5"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARR BAG, HEAT SEAL, 5.5"X3.5"; Bag Type:Moisture Barrier Bag; Length - Imperial:5.5"; Length - Metric:139.7mm; Width - Imperial:3.5"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number D343.55.5 01AC7303
Product Name Anti-Static Control Products Moisture Barr Bag, Heat Seal, 5.5x3.5; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details