SCS Moisture Barrier Bag, Heat Seal, 19x25; Bag Type Scs D341925

Description
MOISTURE BARRIER BAG, HEAT SEAL, 19"X25"; Bag Type:Moisture Barrier Bag; Length - Imperial:25"; Length - Metric:635mm; Width - Imperial:19"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA
Datasheet
Description
MOISTURE BARRIER BAG, HEAT SEAL, 19"X25"; Bag Type:Moisture Barrier Bag; Length - Imperial:25"; Length - Metric:635mm; Width - Imperial:19"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Barrier Bag, Heat Seal, 19x25; Bag Type Scs - 01AC7292 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 19x25; Bag Type Scs
01AC7292
Moisture Barrier Bag, Heat Seal, 19x25; Bag Type Scs 01AC7292
MOISTURE BARRIER BAG, HEAT SEAL, 19"X25"; Bag Type:Moisture Barrier Bag; Length - Imperial:25"; Length - Metric:635mm; Width - Imperial:19"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA

MOISTURE BARRIER BAG, HEAT SEAL, 19"X25"; Bag Type:Moisture Barrier Bag; Length - Imperial:25"; Length - Metric:635mm; Width - Imperial:19"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 01AC7292
Product Name Moisture Barrier Bag, Heat Seal, 19x25; Bag Type Scs
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details