SCS Anti-Static, ESD Bags, Materials D341315

Description
"Moisture Barrier Bag <10nJ Energy Shielding Silver 13"" (330.2mm) X 15"" (381mm)"
Request a Quote Datasheet
Description
"Moisture Barrier Bag <10nJ Energy Shielding Silver 13"" (330.2mm) X 15"" (381mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP619-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP619-ND
Anti-Static, ESD Bags, Materials SCP619-ND
"Moisture Barrier Bag <10nJ Energy Shielding Silver 13"" (330.2mm) X 15"" (381mm)"

"Moisture Barrier Bag <10nJ Energy Shielding Silver 13"" (330.2mm) X 15"" (381mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
D341315
Anti-Static Control Products D341315
MOISTURE BARRIER BAG, DRI-SHIELD 3400, 1

MOISTURE BARRIER BAG, DRI-SHIELD 3400, 1

Buy Now
Moisture Barrier Bag, Heat Seal, 13x15; Bag Type Scs - 01AC7283 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 13x15; Bag Type Scs
01AC7283
Moisture Barrier Bag, Heat Seal, 13x15; Bag Type Scs 01AC7283
MOISTURE BARRIER BAG, HEAT SEAL, 13"X15"; Bag Type:Moisture Barrier Bag; Length - Imperial:15"; Length - Metric:381mm; Width - Imperial:13"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA

MOISTURE BARRIER BAG, HEAT SEAL, 13"X15"; Bag Type:Moisture Barrier Bag; Length - Imperial:15"; Length - Metric:381mm; Width - Imperial:13"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number SCP619-ND D341315 01AC7283
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products Moisture Barrier Bag, Heat Seal, 13x15; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details