MOISTURE BARRIER BAG, DRI-SHIELD 3400, 1
MOISTURE BARRIER BAG, HEAT SEAL, 12"X16"; Bag Type:Moisture Barrier Bag; Length - Imperial:16"; Length - Metric:406.4mm; Width - Imperial:12"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Containers | Industrial Containers | Industrial Containers |
| Product Number | SCP514-ND | D341216 | 01AC7279 |
| Product Name | Anti-Static, ESD Bags, Materials | Anti-Static Control Products | Moisture Barrier Bag, Heat Seal, 12x16; Bag Type Scs |
| Container Type | Bag | Bag | Bag |