SCS SCS D30810, Dri-Shield 3000 Series Moisture Barrier Bag 8 in x 10 in D30810

Description
SCS D30810 Dri-Shield 3000 Series Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 8 in x 10 in.
Request a Quote Datasheet
Description
SCS D30810 Dri-Shield 3000 Series Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 8 in x 10 in.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCS D30810, Dri-Shield 3000 Series Moisture Barrier Bag 8 in x 10 in - D30810 - Ellsworth Adhesives
Germantown, WI, USA
SCS D30810, Dri-Shield 3000 Series Moisture Barrier Bag 8 in x 10 in
D30810
SCS D30810, Dri-Shield 3000 Series Moisture Barrier Bag 8 in x 10 in D30810
SCS D30810 Dri-Shield 3000 Series Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 8 in x 10 in.

SCS D30810 Dri-Shield 3000 Series Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 8 in x 10 in.

Supplier's Site
Anti-Static, ESD Bags, Materials - SCP636-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP636-ND
Anti-Static, ESD Bags, Materials SCP636-ND
"Moisture Barrier Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 10"" (254mm)"

"Moisture Barrier Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 10"" (254mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
D30810
Anti-Static Control Products D30810
MOISTURE BARRIER BAG, DRI-SHIELD 3000, 8

MOISTURE BARRIER BAG, DRI-SHIELD 3000, 8

Buy Now
Moisture Barrier Bag, Heat Seal, 8x10; Bag Type Scs - 01AC7250 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 8x10; Bag Type Scs
01AC7250
Moisture Barrier Bag, Heat Seal, 8x10; Bag Type Scs 01AC7250
MOISTURE BARRIER BAG, HEAT SEAL, 8"X10"; Bag Type:Moisture Barrier Bag; Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:8"; Bag Thickness:152.4µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 8"X10"; Bag Type:Moisture Barrier Bag; Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:8"; Bag Thickness:152.4µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number D30810 SCP636-ND D30810 01AC7250
Product Name SCS D30810, Dri-Shield 3000 Series Moisture Barrier Bag 8 in x 10 in Anti-Static, ESD Bags, Materials Anti-Static Control Products Moisture Barrier Bag, Heat Seal, 8x10; Bag Type Scs
Container Type Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details