SCS Moisture Barrier Bag, Heat Seal, 7x7; Bag Type Scs D3077

Description
MOISTURE BARRIER BAG, HEAT SEAL, 7"X7"; Bag Type:Moisture Barrier Bag; Length - Imperial:7"; Length - Metric:177.8mm; Width - Imperial:7"; Bag Thickness:152.4µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet
Description
MOISTURE BARRIER BAG, HEAT SEAL, 7"X7"; Bag Type:Moisture Barrier Bag; Length - Imperial:7"; Length - Metric:177.8mm; Width - Imperial:7"; Bag Thickness:152.4µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Barrier Bag, Heat Seal, 7x7; Bag Type Scs - 01AC7248 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 7x7; Bag Type Scs
01AC7248
Moisture Barrier Bag, Heat Seal, 7x7; Bag Type Scs 01AC7248
MOISTURE BARRIER BAG, HEAT SEAL, 7"X7"; Bag Type:Moisture Barrier Bag; Length - Imperial:7"; Length - Metric:177.8mm; Width - Imperial:7"; Bag Thickness:152.4µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 7"X7"; Bag Type:Moisture Barrier Bag; Length - Imperial:7"; Length - Metric:177.8mm; Width - Imperial:7"; Bag Thickness:152.4µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 01AC7248
Product Name Moisture Barrier Bag, Heat Seal, 7x7; Bag Type Scs
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details