MOISTURE BARRIER BAG, DRI-SHIELD 3000, 2
MOISTURE BARRIER BAG, HEAT SEAL, 26"X30"; Bag Type:Moisture Barrier Bag; Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:26"; Bag Thickness:152.4µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Containers | Industrial Containers |
| Product Number | D302630 | 01AC7227 |
| Product Name | Anti-Static Control Products | Moisture Barrier Bag, Heat Seal, 26x30; Bag Type Scs |
| Container Type | Bag | Bag |