SCS Anti-Static Control Products D302222

Description
MOISTURE BARRIER BAG, DRI-SHIELD 3000, 2
Request a Quote Datasheet
Description
MOISTURE BARRIER BAG, DRI-SHIELD 3000, 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
D302222
Anti-Static Control Products D302222
MOISTURE BARRIER BAG, DRI-SHIELD 3000, 2

MOISTURE BARRIER BAG, DRI-SHIELD 3000, 2

Buy Now
Moisture Barrier Bag, Heat Seal, 22x22; Bag Type Scs - 01AC7220 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 22x22; Bag Type Scs
01AC7220
Moisture Barrier Bag, Heat Seal, 22x22; Bag Type Scs 01AC7220
MOISTURE BARRIER BAG, HEAT SEAL, 22"X22"; Bag Type:Moisture Barrier Bag; Length - Imperial:22"; Length - Metric:558.8mm; Width - Imperial:22"; Bag Thickness:152.4µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 22"X22"; Bag Type:Moisture Barrier Bag; Length - Imperial:22"; Length - Metric:558.8mm; Width - Imperial:22"; Bag Thickness:152.4µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number D302222 01AC7220
Product Name Anti-Static Control Products Moisture Barrier Bag, Heat Seal, 22x22; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details