"Moisture Barrier Bag <10nJ Energy Shielding Silver 20"" (508mm) X 24"" (609.6mm)"
SCS D302024 Dri-Shield 3000 Series Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 20 in x 24 in.
MOISTURE BARRIER BAG, DRI-SHIELD 3000, 2
MOISTURE BARRIER BAG, HEAT SEAL, 20"X24"; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:609.6mm; Width - Imperial:20"; Bag Thickness:152.4µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes
| DigiKey | Ellsworth Adhesives | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Industrial Containers | Industrial Containers | Industrial Containers | Industrial Containers |
| Product Number | SCP613-ND | D302024 | D302024 | 01AC7215 |
| Product Name | Anti-Static, ESD Bags, Materials | SCS D302024 Dri-Shield® 3000 Series Moisture Barrier Bag 20 in x 24 in | Anti-Static Control Products | Moisture Barrier Bag, Heat Seal, 20x24; Bag Type Scs |
| Container Type | Bag | Bag | Bag | Bag |