SCS SCS D301621, Dri-Shield 3000 Series Moisture Barrier Bag 16 in x 21 in D301621

Description
SCS D301621 Dri-Shield 3000 Series Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 16 in x 21 in.
Request a Quote Datasheet
Description
SCS D301621 Dri-Shield 3000 Series Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 16 in x 21 in.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCS D301621, Dri-Shield 3000 Series Moisture Barrier Bag 16 in x 21 in - D301621 - Ellsworth Adhesives
Germantown, WI, USA
SCS D301621, Dri-Shield 3000 Series Moisture Barrier Bag 16 in x 21 in
D301621
SCS D301621, Dri-Shield 3000 Series Moisture Barrier Bag 16 in x 21 in D301621
SCS D301621 Dri-Shield 3000 Series Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 16 in x 21 in.

SCS D301621 Dri-Shield 3000 Series Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 16 in x 21 in.

Supplier's Site
Swedesboro, NJ, United States
Anti-Static Control Products
D301621
Anti-Static Control Products D301621
MOISTURE BARRIER BAG, DRI-SHIELD 3000, 1

MOISTURE BARRIER BAG, DRI-SHIELD 3000, 1

Buy Now
Moisture Barrier Bag, Heat Seal, 16x21; Bag Type Scs - 01AC7196 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 16x21; Bag Type Scs
01AC7196
Moisture Barrier Bag, Heat Seal, 16x21; Bag Type Scs 01AC7196
MOISTURE BARRIER BAG, HEAT SEAL, 16"X21"; Bag Type:Moisture Barrier Bag; Length - Imperial:21"; Length - Metric:533.4mm; Width - Imperial:16"; Bag Thickness:152.4µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA

MOISTURE BARRIER BAG, HEAT SEAL, 16"X21"; Bag Type:Moisture Barrier Bag; Length - Imperial:21"; Length - Metric:533.4mm; Width - Imperial:16"; Bag Thickness:152.4µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number D301621 D301621 01AC7196
Product Name SCS D301621, Dri-Shield 3000 Series Moisture Barrier Bag 16 in x 21 in Anti-Static Control Products Moisture Barrier Bag, Heat Seal, 16x21; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details