SCS Anti-Static Control Products D301518

Description
MOISTURE BARRIER BAG, DRI-SHIELD 3000, 1
Request a Quote Datasheet
Description
MOISTURE BARRIER BAG, DRI-SHIELD 3000, 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
D301518
Anti-Static Control Products D301518
MOISTURE BARRIER BAG, DRI-SHIELD 3000, 1

MOISTURE BARRIER BAG, DRI-SHIELD 3000, 1

Buy Now
SCS D301518, Dri-Shield 3000 Series Moisture Barrier Bag 15 in x 18 in - D301518 - Ellsworth Adhesives
Germantown, WI, USA
SCS D301518, Dri-Shield 3000 Series Moisture Barrier Bag 15 in x 18 in
D301518
SCS D301518, Dri-Shield 3000 Series Moisture Barrier Bag 15 in x 18 in D301518
SCS D301518 Dri-Shield 3000 Series Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 15 in x 18 in.

SCS D301518 Dri-Shield 3000 Series Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 15 in x 18 in.

Supplier's Site
Moisture Barrier Bag, Heat Seal, 15x18; Bag Type Scs - 01AC7193 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 15x18; Bag Type Scs
01AC7193
Moisture Barrier Bag, Heat Seal, 15x18; Bag Type Scs 01AC7193
MOISTURE BARRIER BAG, HEAT SEAL, 15"X18"; Bag Type:Moisture Barrier Bag; Length - Imperial:18"; Length - Metric:457.2mm; Width - Imperial:15"; Bag Thickness:152.4µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA

MOISTURE BARRIER BAG, HEAT SEAL, 15"X18"; Bag Type:Moisture Barrier Bag; Length - Imperial:18"; Length - Metric:457.2mm; Width - Imperial:15"; Bag Thickness:152.4µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Ellsworth Adhesives Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number D301518 D301518 01AC7193
Product Name Anti-Static Control Products SCS D301518, Dri-Shield 3000 Series Moisture Barrier Bag 15 in x 18 in Moisture Barrier Bag, Heat Seal, 15x18; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details