SCS Anti-Static, ESD Bags, Materials D301224

Description
"Moisture Barrier Bag <10nJ Energy Shielding Silver 12"" (304.8mm) X 24"" (609.6mm)"
Request a Quote Datasheet
Description
"Moisture Barrier Bag <10nJ Energy Shielding Silver 12"" (304.8mm) X 24"" (609.6mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - D301224-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
D301224-ND
Anti-Static, ESD Bags, Materials D301224-ND
"Moisture Barrier Bag <10nJ Energy Shielding Silver 12"" (304.8mm) X 24"" (609.6mm)"

"Moisture Barrier Bag <10nJ Energy Shielding Silver 12"" (304.8mm) X 24"" (609.6mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
D301224
Anti-Static Control Products D301224
MOISTURE BARRIER BAG, DRI-SHIELD 3000, 1

MOISTURE BARRIER BAG, DRI-SHIELD 3000, 1

Buy Now
Moisture Barrier Bag, Heat Seal, 12x24; Bag Type Scs - 01AC7186 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 12x24; Bag Type Scs
01AC7186
Moisture Barrier Bag, Heat Seal, 12x24; Bag Type Scs 01AC7186
MOISTURE BARRIER BAG, HEAT SEAL, 12"X24"; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:609.6mm; Width - Imperial:12"; Bag Thickness:152.4µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 12"X24"; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:609.6mm; Width - Imperial:12"; Bag Thickness:152.4µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number D301224-ND D301224 01AC7186
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products Moisture Barrier Bag, Heat Seal, 12x24; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details