SCS Anti-Static, ESD Bags, Materials D301220

Description
"MBB IN 12""X20"""
Request a Quote Datasheet
Description
"MBB IN 12""X20"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP610-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP610-ND
Anti-Static, ESD Bags, Materials SCP610-ND
"MBB IN 12""X20"""

"MBB IN 12""X20"""

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
D301220
Anti-Static Control Products D301220
MOISTURE BARRIER BAG, DRI-SHIELD 3000, 1

MOISTURE BARRIER BAG, DRI-SHIELD 3000, 1

Buy Now
Moisture Barrier Bag, Heat Seal, 12x20; Bag Type Scs - 01AC7184 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 12x20; Bag Type Scs
01AC7184
Moisture Barrier Bag, Heat Seal, 12x20; Bag Type Scs 01AC7184
MOISTURE BARRIER BAG, HEAT SEAL, 12"X20"; Bag Type:Moisture Barrier Bag; Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:12"; Bag Thickness:152.4µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA

MOISTURE BARRIER BAG, HEAT SEAL, 12"X20"; Bag Type:Moisture Barrier Bag; Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:12"; Bag Thickness:152.4µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number SCP610-ND D301220 01AC7184
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products Moisture Barrier Bag, Heat Seal, 12x20; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details