SCS Anti-Static Control Products D301018

Description
MOISTURE BARRIER BAG, DRI-SHIELD 3000, 1
Request a Quote Datasheet
Description
MOISTURE BARRIER BAG, DRI-SHIELD 3000, 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
D301018
Anti-Static Control Products D301018
MOISTURE BARRIER BAG, DRI-SHIELD 3000, 1

MOISTURE BARRIER BAG, DRI-SHIELD 3000, 1

Buy Now
Moisture Barrier Bag, Heat Seal, 10x18; Bag Type Scs - 01AC7171 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 10x18; Bag Type Scs
01AC7171
Moisture Barrier Bag, Heat Seal, 10x18; Bag Type Scs 01AC7171
MOISTURE BARRIER BAG, HEAT SEAL, 10"X18"; Bag Type:Moisture Barrier Bag; Length - Imperial:18"; Length - Metric:457.2mm; Width - Imperial:10"; Bag Thickness:152.4µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA

MOISTURE BARRIER BAG, HEAT SEAL, 10"X18"; Bag Type:Moisture Barrier Bag; Length - Imperial:18"; Length - Metric:457.2mm; Width - Imperial:10"; Bag Thickness:152.4µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number D301018 01AC7171
Product Name Anti-Static Control Products Moisture Barrier Bag, Heat Seal, 10x18; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details