"Moisture Barrier Bag <10nJ Energy Shielding Silver 10"" (254mm) X 12"" (304.8mm)"
SCS D301012 Anti-Static Bag
MOISTURE BARRIER BAG, DRI-SHIELD 3000, 1
MOISTURE BARRIER BAG, 254MM X 304.8MM; Bag Type:Moisture Barrier; Width - Imperial:10"; Length - Imperial:12"; Width - Metric:254mm; Length - Metric:304.8mm; Film Thickness:152.4µm; Bag Colour:Silver; Seal Type:Heat Seal; Product RoHS Compliant: Yes
MOISTURE BARRIER BAG, HEAT SEAL, 10"X12"; Bag Type:Moisture Barrier Bag; Length - Imperial:12"; Length - Metric:304.8mm; Width - Imperial:10"; Bag Thickness:152.4µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Industrial Containers | Industrial Containers | Industrial Containers | Industrial Containers |
| Product Number | SCP634-ND | 9185602 | D301012 | 85AC1723 |
| Product Name | Anti-Static, ESD Bags, Materials | Anti Static Packaging | Anti-Static Control Products | Moisture Barrier Bag, 254Mm X 304.8Mm; Bag Type Scs |
| Container Type | Bag | Bag | Bag |