SCS Moisture Barrier Bag, Heat Seal, 8x9; Bag Type Scs D2789

Description
MOISTURE BARRIER BAG, HEAT SEAL, 8"X9"; Bag Type:Moisture Barrier Bag; Length - Imperial:9"; Length - Metric:228.6mm; Width - Imperial:8"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet
Description
MOISTURE BARRIER BAG, HEAT SEAL, 8"X9"; Bag Type:Moisture Barrier Bag; Length - Imperial:9"; Length - Metric:228.6mm; Width - Imperial:8"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Barrier Bag, Heat Seal, 8x9; Bag Type Scs - 01AC7165 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 8x9; Bag Type Scs
01AC7165
Moisture Barrier Bag, Heat Seal, 8x9; Bag Type Scs 01AC7165
MOISTURE BARRIER BAG, HEAT SEAL, 8"X9"; Bag Type:Moisture Barrier Bag; Length - Imperial:9"; Length - Metric:228.6mm; Width - Imperial:8"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 8"X9"; Bag Type:Moisture Barrier Bag; Length - Imperial:9"; Length - Metric:228.6mm; Width - Imperial:8"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 01AC7165
Product Name Moisture Barrier Bag, Heat Seal, 8x9; Bag Type Scs
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details