SCS SCS D27810 Dri-Shield® 2700 Series Moisture Barrier Bag 8 in x 10 in D27810

Description
SCS D27810 Dri-Shield® 2700 Series Moisture Barrier Bag is used to provide a static safe environment for sensitive electronic devices. It is made of a strong polyester material that is heat sealable and suitable for vacuum packaging. 8 in x 10 in.
Request a Quote Datasheet
Description
SCS D27810 Dri-Shield® 2700 Series Moisture Barrier Bag is used to provide a static safe environment for sensitive electronic devices. It is made of a strong polyester material that is heat sealable and suitable for vacuum packaging. 8 in x 10 in.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCS D27810 Dri-Shield® 2700 Series Moisture Barrier Bag 8 in x 10 in - D27810 - Ellsworth Adhesives
Germantown, WI, USA
SCS D27810 Dri-Shield® 2700 Series Moisture Barrier Bag 8 in x 10 in
D27810
SCS D27810 Dri-Shield® 2700 Series Moisture Barrier Bag 8 in x 10 in D27810
SCS D27810 Dri-Shield® 2700 Series Moisture Barrier Bag is used to provide a static safe environment for sensitive electronic devices. It is made of a strong polyester material that is heat sealable and suitable for vacuum packaging. 8 in x 10 in.

SCS D27810 Dri-Shield® 2700 Series Moisture Barrier Bag is used to provide a static safe environment for sensitive electronic devices. It is made of a strong polyester material that is heat sealable and suitable for vacuum packaging. 8 in x 10 in.

Supplier's Site
Anti-Static, ESD Bags, Materials - SCP633-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP633-ND
Anti-Static, ESD Bags, Materials SCP633-ND
"Moisture Barrier Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 10"" (254mm)"

"Moisture Barrier Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 10"" (254mm)"

Buy Now Datasheet
Moisture Barrier Bag, Heat Seal, 8x10; Bag Type Scs - 01AC7160 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 8x10; Bag Type Scs
01AC7160
Moisture Barrier Bag, Heat Seal, 8x10; Bag Type Scs 01AC7160
MOISTURE BARRIER BAG, HEAT SEAL, 8"X10"; Bag Type:Moisture Barrier Bag; Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:8"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 8"X10"; Bag Type:Moisture Barrier Bag; Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:8"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives DigiKey Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number D27810 SCP633-ND 01AC7160
Product Name SCS D27810 Dri-Shield® 2700 Series Moisture Barrier Bag 8 in x 10 in Anti-Static, ESD Bags, Materials Moisture Barrier Bag, Heat Seal, 8x10; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details