SCS Anti-Static Control Products D27551

Description
MOISTURE BARRIER BAG, DRI-SHIELD 2700, 5
Request a Quote
Description
MOISTURE BARRIER BAG, DRI-SHIELD 2700, 5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Moisture Barrier Bag, Heat Seal, 5x51, part number 01AC7149, is designed to protect sensitive electronic devices from moisture and electrostatic discharge (ESD). Constructed from a laminate of aluminized polyester and polyethylene, this bag features a puncture-resistant polyester layer and is suitable for vacuum packaging. It is heat sealable and includes printed ESD and moisture warning symbols for clear identification. The bag has a moisture vapor transmission rate (MVTR) of less than 0.030 grams per 100 square inches per 24 hours, ensuring effective moisture protection. It exhibits a tensile strength of 6550 PSI and a puncture resistance of 30 lbs, making it durable for various applications. The bag's thickness is approximately 7 mils, and it is compliant with RoHS 2 and REACH regulations, indicating it does not contain restricted materials. This product is intended for commercial use and is manufactured in the United States with globally sourced materials. It is important to note that the complete dry package concept for electronics should include moisture barrier bags, desiccants, and humidity indicator cards for optimal performance.

Datasheet Summary
Powered by GS/AI

The Moisture Barrier Bag, Heat Seal, 5x51, part number 01AC7149, is designed to protect sensitive electronic devices from moisture and electrostatic discharge (ESD). Constructed from a laminate of aluminized polyester and polyethylene, this bag features a puncture-resistant polyester layer and is suitable for vacuum packaging. It is heat sealable and includes printed ESD and moisture warning symbols for clear identification. The bag has a moisture vapor transmission rate (MVTR) of less than 0.030 grams per 100 square inches per 24 hours, ensuring effective moisture protection. It exhibits a tensile strength of 6550 PSI and a puncture resistance of 30 lbs, making it durable for various applications. The bag's thickness is approximately 7 mils, and it is compliant with RoHS 2 and REACH regulations, indicating it does not contain restricted materials. This product is intended for commercial use and is manufactured in the United States with globally sourced materials. It is important to note that the complete dry package concept for electronics should include moisture barrier bags, desiccants, and humidity indicator cards for optimal performance.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
D27551
Anti-Static Control Products D27551
MOISTURE BARRIER BAG, DRI-SHIELD 2700, 5

MOISTURE BARRIER BAG, DRI-SHIELD 2700, 5

Buy Now
Moisture Barrier Bag, Heat Seal, 5x51; Bag Type Scs - 01AC7149 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 5x51; Bag Type Scs
01AC7149
Moisture Barrier Bag, Heat Seal, 5x51; Bag Type Scs 01AC7149
MOISTURE BARRIER BAG, HEAT SEAL, 5"X51"; Bag Type:Moisture Barrier Bag; Length - Imperial:51"; Length - Metric:1295.4mm; Width - Imperial:5"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 5"X51"; Bag Type:Moisture Barrier Bag; Length - Imperial:51"; Length - Metric:1295.4mm; Width - Imperial:5"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number D27551 01AC7149
Product Name Anti-Static Control Products Moisture Barrier Bag, Heat Seal, 5x51; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details