SCS Moisture Barrier Bag, Heat Seal, 4x8; Bag Type Scs D2748

Description
MOISTURE BARRIER BAG, HEAT SEAL, 4"X8"; Bag Type:Moisture Barrier Bag; Length - Imperial:8"; Length - Metric:203.2mm; Width - Imperial:4"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes
Description
MOISTURE BARRIER BAG, HEAT SEAL, 4"X8"; Bag Type:Moisture Barrier Bag; Length - Imperial:8"; Length - Metric:203.2mm; Width - Imperial:4"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Moisture Barrier Bag, Heat Seal, 4x8; Bag Type Scs - 01AC7147 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 4x8; Bag Type Scs
01AC7147
Moisture Barrier Bag, Heat Seal, 4x8; Bag Type Scs 01AC7147
MOISTURE BARRIER BAG, HEAT SEAL, 4"X8"; Bag Type:Moisture Barrier Bag; Length - Imperial:8"; Length - Metric:203.2mm; Width - Imperial:4"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 4"X8"; Bag Type:Moisture Barrier Bag; Length - Imperial:8"; Length - Metric:203.2mm; Width - Imperial:4"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 01AC7147
Product Name Moisture Barrier Bag, Heat Seal, 4x8; Bag Type Scs
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laptop Bags - 7750881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Nylon
Height 15.5 inch (394 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details