MOISTURE BARRIER BAG, DRI-SHIELD 2700, 1
MOISTURE BARRIER BAG, HEAT SEAL, 18"X24"; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:609.6mm; Width - Imperial:18"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Containers | Industrial Containers |
| Product Number | D271824 | 01AC7134 |
| Product Name | Anti-Static Control Products | Moisture Barrier Bag, Heat Seal, 18x24; Bag Type Scs |
| Container Type | Bag | Bag |