SCS Anti-Static Control Products D271819

Description
MOISTURE BARRIER BAG, DRI-SHIELD 2700, 1
Request a Quote
Description
MOISTURE BARRIER BAG, DRI-SHIELD 2700, 1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Moisture Barrier Bag, Heat Seal, 18x19, part number 01AC7132, is designed to protect sensitive electronic devices from moisture and electrostatic discharge (ESD). Constructed from a laminate of aluminized polyester and polyethylene, this bag features a puncture-resistant polyester layer and is suitable for vacuum packaging. It has a moisture vapor transmission rate (MVTR) of less than 0.030 grams per 100 square inches per 24 hours, ensuring effective moisture protection. The bag is heat sealable, with a recommended sealing temperature of 400°F (204°C) and a seal strength of 20 lbs (89 N). It also provides ESD shielding with a performance of less than 10 nJ and has a surface resistance range of 1 x 10^4 to less than 1 x 10^11 ohms for both interior and exterior surfaces. The bag is free from amines, silicones, and heavy metals, making it compliant with RoHS and REACH regulations. This product is intended for commercial use and is manufactured in the United States with globally sourced materials. It is suitable for applications requiring reliable moisture and ESD protection in electronic packaging.

Datasheet Summary
Powered by GS/AI

The Moisture Barrier Bag, Heat Seal, 18x19, part number 01AC7132, is designed to protect sensitive electronic devices from moisture and electrostatic discharge (ESD). Constructed from a laminate of aluminized polyester and polyethylene, this bag features a puncture-resistant polyester layer and is suitable for vacuum packaging. It has a moisture vapor transmission rate (MVTR) of less than 0.030 grams per 100 square inches per 24 hours, ensuring effective moisture protection. The bag is heat sealable, with a recommended sealing temperature of 400°F (204°C) and a seal strength of 20 lbs (89 N). It also provides ESD shielding with a performance of less than 10 nJ and has a surface resistance range of 1 x 10^4 to less than 1 x 10^11 ohms for both interior and exterior surfaces. The bag is free from amines, silicones, and heavy metals, making it compliant with RoHS and REACH regulations. This product is intended for commercial use and is manufactured in the United States with globally sourced materials. It is suitable for applications requiring reliable moisture and ESD protection in electronic packaging.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
D271819
Anti-Static Control Products D271819
MOISTURE BARRIER BAG, DRI-SHIELD 2700, 1

MOISTURE BARRIER BAG, DRI-SHIELD 2700, 1

Buy Now
Moisture Barrier Bag, Heat Seal, 18x19; Bag Type Scs - 01AC7132 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 18x19; Bag Type Scs
01AC7132
Moisture Barrier Bag, Heat Seal, 18x19; Bag Type Scs 01AC7132
MOISTURE BARRIER BAG, HEAT SEAL, 18"X19"; Bag Type:Moisture Barrier Bag; Length - Imperial:19"; Length - Metric:482.6mm; Width - Imperial:18"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA

MOISTURE BARRIER BAG, HEAT SEAL, 18"X19"; Bag Type:Moisture Barrier Bag; Length - Imperial:19"; Length - Metric:482.6mm; Width - Imperial:18"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number D271819 01AC7132
Product Name Anti-Static Control Products Moisture Barrier Bag, Heat Seal, 18x19; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details