Desco Industries, Inc. SCS Black Reusable Rubber ESD / Anti-Static Runner COND36600FM - 50 ft Length - 3 ft Wide - 0.06 in Thick COND36600FM

Description
The SCS black reusable rubber ESD / anti-static runner is sold 1 per case and is another quality product from SCS. The overall length and width are 50 ft x 3 ft. Thickness is a key component to use of this product and measures in at 0.06 in.
Description
The SCS black reusable rubber ESD / anti-static runner is sold 1 per case and is another quality product from SCS. The overall length and width are 50 ft x 3 ft. Thickness is a key component to use of this product and measures in at 0.06 in.

Suppliers

Company
Product
Description
Supplier Links
SCS Black Reusable Rubber ESD / Anti-Static Runner COND36600FM - 50 ft Length - 3 ft Wide - 0.06 in Thick - 051111-79037 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Black Reusable Rubber ESD / Anti-Static Runner COND36600FM - 50 ft Length - 3 ft Wide - 0.06 in Thick
051111-79037
SCS Black Reusable Rubber ESD / Anti-Static Runner COND36600FM - 50 ft Length - 3 ft Wide - 0.06 in Thick 051111-79037
The SCS black reusable rubber ESD / anti-static runner is sold 1 per case and is another quality product from SCS. The overall length and width are 50 ft x 3 ft. Thickness is a key component to use of this product and measures in at 0.06 in.

The SCS black reusable rubber ESD / anti-static runner is sold 1 per case and is another quality product from SCS. The overall length and width are 50 ft x 3 ft. Thickness is a key component to use of this product and measures in at 0.06 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number 051111-79037
Product Name SCS Black Reusable Rubber ESD / Anti-Static Runner COND36600FM - 50 ft Length - 3 ft Wide - 0.06 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Roll - MAT225 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Electrical Safety Mats - 1887003 - RS Components, Ltd.
Specs
Mat Type Nonconductive
Width 14.17 inch (360 mm)
Length 25.98 inch (660 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details