Protektive Pak Heatshrink, 6Mm, Clear, 7M; Shrink Ratio Pro Power CGFC-6/2-X

Description
HEATSHRINK, 6MM, CLEAR, 7M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.236"; I.D. Supplied - Metric:6mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:23ft; Length - Metric:7m; I.D. Recovered Max - Imperial:0.078"; RoHS Compliant: Yes
Datasheet
Description
HEATSHRINK, 6MM, CLEAR, 7M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.236"; I.D. Supplied - Metric:6mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:23ft; Length - Metric:7m; I.D. Recovered Max - Imperial:0.078"; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 6Mm, Clear, 7M; Shrink Ratio Pro Power - 18J2900 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 6Mm, Clear, 7M; Shrink Ratio Pro Power
18J2900
Heatshrink, 6Mm, Clear, 7M; Shrink Ratio Pro Power 18J2900
HEATSHRINK, 6MM, CLEAR, 7M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.236"; I.D. Supplied - Metric:6mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:23ft; Length - Metric:7m; I.D. Recovered Max - Imperial:0.078"; RoHS Compliant: Yes

HEATSHRINK, 6MM, CLEAR, 7M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.236"; I.D. Supplied - Metric:6mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:23ft; Length - Metric:7m; I.D. Recovered Max - Imperial:0.078"; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18J2900
Product Name Heatshrink, 6Mm, Clear, 7M; Shrink Ratio Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - Q2-CB-1/8-01-QX50FT-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
shrink tube - 056795M003 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details