Cable Tie Material Pro Power, part number 04N9712, is constructed from Nylon 66, recognized by UL with a flame rating of 94V-2. This material is known for its heat resistance, excellent insulation properties, and durability against aging. The cable ties operate effectively within a temperature range of -35°C to 85°C. The standard color for these ties is natural (white). They are designed for standard self-locking applications, making them suitable for various bundling tasks in engineering projects.
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:292.1mm; Cable Tie Width:3.607mm; Cable Bundle Diameter Max:82.804mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 04N9712 |
| Product Name | Cable Ties; Cable Tie Material Pro Power |
| Length | 11.5 inch (292 mm) |