Protektive Pak Heat Shrink Tubing, 1.6Mm Id, Po, Black, 65.6Ft/20M, Boxed; Shrink Ratio Pro Power CB11456

Description
HEAT SHRINK TUBING, 1.6MM ID, PO, BLACK, 65.6FT/20M, BOXED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:65.6ft; Length - Metric:20m RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 1.6MM ID, PO, BLACK, 65.6FT/20M, BOXED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:65.6ft; Length - Metric:20m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 1.6Mm Id, Po, Black, 65.6Ft/20M, Boxed; Shrink Ratio Pro Power - 04N9734 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.6Mm Id, Po, Black, 65.6Ft/20M, Boxed; Shrink Ratio Pro Power
04N9734
Heat Shrink Tubing, 1.6Mm Id, Po, Black, 65.6Ft/20M, Boxed; Shrink Ratio Pro Power 04N9734
HEAT SHRINK TUBING, 1.6MM ID, PO, BLACK, 65.6FT/20M, BOXED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:65.6ft; Length - Metric:20m RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.6MM ID, PO, BLACK, 65.6FT/20M, BOXED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:65.6ft; Length - Metric:20m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 04N9734
Product Name Heat Shrink Tubing, 1.6Mm Id, Po, Black, 65.6Ft/20M, Boxed; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0934444003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyethylene/Polyester
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details