The Cable, Cat 6, Blue, 305M from Newark, An Avnet Company, is an unshielded twisted pair cable designed for high-speed data transmission. It features a single bare copper inner conductor with a diameter of 0.553mm and is insulated with HDPE. The cable jacket is made of PVC and is blue in color, with an outer diameter of 6.3mm and a wall thickness of 0.6mm. This cable is rated for a maximum conductor resistance of ,â§70Ω/km and an insulation resistance of ,â 5,000MOcvókm. It can operate within a temperature range of -10°C to 60°C. The cable supports various frequencies with a characteristic impedance of 100Ω and meets performance standards for return loss, attenuation, and near-end crosstalk. It is suitable for applications requiring reliable data transmission in networking environments.
CABLE, CAT 6, BLUE, 305M; Cable Shielding:Unscreened
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 42AC0684 |
| Product Name | Cable, Cat 6, Blue, 305M; Cable Shielding Pro Power |
| Cable Type | Cat 6 |