Protektive Pak Cable Tie, Steel, 360 X 7.9, 50Pk; Cable Tie Material Pro Power BU76-360

Description
CABLE TIE, STEEL, 360 X 7.9, 50PK; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:360mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:-; Minimum Loop Tensile Strength:250lb; Cable Tie RoHS Compliant: NA
Description
CABLE TIE, STEEL, 360 X 7.9, 50PK; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:360mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:-; Minimum Loop Tensile Strength:250lb; Cable Tie RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Steel, 360 X 7.9, 50Pk; Cable Tie Material Pro Power - 91Y4187 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Steel, 360 X 7.9, 50Pk; Cable Tie Material Pro Power
91Y4187
Cable Tie, Steel, 360 X 7.9, 50Pk; Cable Tie Material Pro Power 91Y4187
CABLE TIE, STEEL, 360 X 7.9, 50PK; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:360mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:-; Minimum Loop Tensile Strength:250lb; Cable Tie RoHS Compliant: NA

CABLE TIE, STEEL, 360 X 7.9, 50PK; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:360mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:-; Minimum Loop Tensile Strength:250lb; Cable Tie RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 91Y4187
Product Name Cable Tie, Steel, 360 X 7.9, 50Pk; Cable Tie Material Pro Power
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details