Protektive Pak Cable Tie, Steel, 150 X 7.9, 50Pk; Cable Tie Material Pro Power BU76-150

Description
CABLE TIE, STEEL, 150 X 7.9, 50PK; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:150mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:-; Minimum Loop Tensile Strength:250lb; Cable Tie RoHS Compliant: NA
Description
CABLE TIE, STEEL, 150 X 7.9, 50PK; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:150mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:-; Minimum Loop Tensile Strength:250lb; Cable Tie RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

Uncoated Stainless Steel Cable Ties, part number 91Y4184, are designed for secure bundling and fastening applications. Each tie measures 150mm in length and 7.9mm in width, making them suitable for various cable management tasks. The ties are made from durable stainless steel, providing a minimum loop tensile strength of 250lb, which ensures reliable performance under load. This product is packaged in a quantity of 50 ties per pack. The cable ties are UL certified, indicating compliance with safety standards.

Datasheet Summary
Powered by GS/AI

Uncoated Stainless Steel Cable Ties, part number 91Y4184, are designed for secure bundling and fastening applications. Each tie measures 150mm in length and 7.9mm in width, making them suitable for various cable management tasks. The ties are made from durable stainless steel, providing a minimum loop tensile strength of 250lb, which ensures reliable performance under load. This product is packaged in a quantity of 50 ties per pack. The cable ties are UL certified, indicating compliance with safety standards.

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Steel, 150 X 7.9, 50Pk; Cable Tie Material Pro Power - 91Y4184 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Steel, 150 X 7.9, 50Pk; Cable Tie Material Pro Power
91Y4184
Cable Tie, Steel, 150 X 7.9, 50Pk; Cable Tie Material Pro Power 91Y4184
CABLE TIE, STEEL, 150 X 7.9, 50PK; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:150mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:-; Minimum Loop Tensile Strength:250lb; Cable Tie RoHS Compliant: NA

CABLE TIE, STEEL, 150 X 7.9, 50PK; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:150mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:-; Minimum Loop Tensile Strength:250lb; Cable Tie RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 91Y4184
Product Name Cable Tie, Steel, 150 X 7.9, 50Pk; Cable Tie Material Pro Power
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-200 - TE Connectivity
Specs
Material Stainless Steel
Length 33.07 inch (840 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details