Protektive Pak Cable Tie, Steel, 150 X 4.6, 100Pk; Cable Tie Material Pro Power BU46-150

Description
CABLE TIE, STEEL, 150 X 4.6, 100PK; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:150mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:-; Minimum Loop Tensile Strength:100lb; Cable Tie RoHS Compliant: NA
Datasheet
Description
CABLE TIE, STEEL, 150 X 4.6, 100PK; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:150mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:-; Minimum Loop Tensile Strength:100lb; Cable Tie RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Steel, 150 X 4.6, 100Pk; Cable Tie Material Pro Power - 91Y4181 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Steel, 150 X 4.6, 100Pk; Cable Tie Material Pro Power
91Y4181
Cable Tie, Steel, 150 X 4.6, 100Pk; Cable Tie Material Pro Power 91Y4181
CABLE TIE, STEEL, 150 X 4.6, 100PK; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:150mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:-; Minimum Loop Tensile Strength:100lb; Cable Tie RoHS Compliant: NA

CABLE TIE, STEEL, 150 X 4.6, 100PK; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:150mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:-; Minimum Loop Tensile Strength:100lb; Cable Tie RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 91Y4181
Product Name Cable Tie, Steel, 150 X 4.6, 100Pk; Cable Tie Material Pro Power
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details