Protektive Pak Cable Ties; Cable Tie Material Pro Power BTP-6-BLU

Description
CABLE TIES; Cable Tie Material:PE (Polyethylene); Cable Tie Length:152.4mm; Cable Tie Width:5.2mm; Cable Bundle Diameter Max:44.5mm; Cable Tie Type:Beaded; Product Range:-; Accessory Type:Cable Tie; Body Material:Polyethylen e RoHS Compliant: Yes
Datasheet
Description
CABLE TIES; Cable Tie Material:PE (Polyethylene); Cable Tie Length:152.4mm; Cable Tie Width:5.2mm; Cable Bundle Diameter Max:44.5mm; Cable Tie Type:Beaded; Product Range:-; Accessory Type:Cable Tie; Body Material:Polyethylen e RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Pro Power - 23N3685 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Pro Power
23N3685
Cable Ties; Cable Tie Material Pro Power 23N3685
CABLE TIES; Cable Tie Material:PE (Polyethylene); Cable Tie Length:152.4mm; Cable Tie Width:5.2mm; Cable Bundle Diameter Max:44.5mm; Cable Tie Type:Beaded; Product Range:-; Accessory Type:Cable Tie; Body Material:Polyethylen e RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:PE (Polyethylene); Cable Tie Length:152.4mm; Cable Tie Width:5.2mm; Cable Bundle Diameter Max:44.5mm; Cable Tie Type:Beaded; Product Range:-; Accessory Type:Cable Tie; Body Material:Polyethylene RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 23N3685
Product Name Cable Ties; Cable Tie Material Pro Power
Length 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details